Manufacturer: Diodes Incorporated
Win Source Part Number: 722220-APT13005SU-G1
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 3.2A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 750mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V
Maximum Power: 20W
TRANS NPN 450V 3.2A TO126 Product overview: APT13005SU-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 3.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 3.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13005SU-G1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 3.2A 4MHz 20W Through Hole TO-126
Bipolar Transistors - BJT 450V NPN High Volt 700Vces 450Vceo 3.2A
TRANS NPN 450V 3.2A TO126
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 722220-APT13005SU-G1 | 276-APT13005SU-G1 | APT13005SU-G1DI-ND | APT13005SU-G1 | APT13005SU-G1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - APT13005SU-G1 | 450V 3.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |||
| Package Type | SOT3 | Bulk | TO-225AA, TO-126-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Power Gain | 8 dB |