Bipolar (BJT) Transistor NPN 450V 3.2A 4MHz 28W Through Hole ITO-220AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1146617-APT13005STF-
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Current - Collector (Ic) (Maximum): 3.2A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 750mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V
Maximum Power: 28W
TRANS NPN 450V 3.2A ITO220AB Product overview: APT13005STF-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 3.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 3.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13005STF-G1 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 450V 28W
TRANS NPN 450V 3.2A ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | APT13005STF-G1DI-ND | 1146617-APT13005STF-G1 | 276-APT13005STF-G1 | APT13005STF-G1 | APT13005STF-G1 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - APT13005STF-G1 | 450V 3.2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; SOT3 | Tube | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Power Gain | 8 dB |