TRANS NPN 900V 1.5A TO92 Product overview: APT13003NZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 900V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003NZTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 744393-APT13003NZTR-
Family Name: APT13003NZ
Manufacturer Homepage: www.diodes.com
Reference case: TO-92
Reference Date Code: 15+
Introduction Date: July 08, 2015
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
TRANS, NPN, 530V, 1.5A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 900V 1.5A TO92
Bipolar Transistors - BJT 530V NPN HV Trans 900Vces 10Vebo 1.5A
TRANS NPN 900V 1.5A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-APT13003NZTR-G1 | 744393-APT13003NZTR-G1 | 28AK5583 | APT13003NZTR-G1 | APT13003NZTR-G1 | APT13003NZTR-G1 |
| Product Name | 900V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - APT13003NZTR-G1 | Trans, Npn, 530V, 1.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Box (TB) | SOT3 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||||
| VCEO | 900 volts | 900 volts | 900 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Type | Trans, Npn, 530V, 1.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. |