DIODES Incorporated 450V 0.8A Bipolar Transistor APT13003LZTR-G1

Description
TRANS NPN 450V 0.8A TO92 Product overview: APT13003LZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003LZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 0.8A TO92 Product overview: APT13003LZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003LZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 0.8A Bipolar Transistor
276-APT13003LZTR-G1
450V 0.8A Bipolar Transistor 276-APT13003LZTR-G1
TRANS NPN 450V 0.8A TO92 Product overview: APT13003LZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003LZTR-G1 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 0.8A TO92 Product overview: APT13003LZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003LZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - APT13003LZTR-G1 - 800627-APT13003LZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT13003LZTR-G1
800627-APT13003LZTR-G1
TRANSISTORS - Transistors (BJT) - Single - APT13003LZTR-G1 800627-APT13003LZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800627-APT13003LZTR- G1 Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 800mW Transistor Type: NPN Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 450V Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 40mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 6 at 300mA, 10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800627-APT13003LZTR-G1
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 800mW
Transistor Type: NPN
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 450V
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 40mA, 200mA
DC Current Gain (hFE) (Min) at Ic, Vce: 6 at 300mA, 10V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT13003LZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT13003LZTR-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT13003LZTR-G1
TRANS NPN 450V 0.8A TO92

TRANS NPN 450V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT13003LZTR-G1
Bipolar Transistors - BJT APT13003LZTR-G1
Bipolar Transistors - BJT 465V NPN High Volt 700Vces 450Vceo

Bipolar Transistors - BJT 465V NPN High Volt 700Vces 450Vceo

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-APT13003LZTR-G1 800627-APT13003LZTR-G1 APT13003LZTR-G1 APT13003LZTR-G1
Product Name 450V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - APT13003LZTR-G1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type Tape & Box (TB) TO-92; SOT3
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps
VCEO 450 volts 450 volts
Unlock Full Specs
to access all available technical data