Manufacturer: Diodes Incorporated
Win Source Part Number: 801395-APT13003HZTR-
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1.1W
Transistor Type: NPN
Frequency - Transition: 4MHz
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 465V
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 250mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 13 at 500mA, 2V
TRANS NPN 465V 1.5A TO92 Product overview: APT13003HZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 465V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 465V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003HZTR-G1 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 465V NPN High Volt 700Vces 450Vceo
TRANS NPN 465V 1.5A TO92
465V 1.1W 13@500mA,2V 1.5A NPN TO-92-3 Bipolar Transistors - BJT ROHS
TRANS NPN 465V 1.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 801395-APT13003HZTR-G1 | 276-APT13003HZTR-G1 | APT13003HZTR-G1 | APT13003HZTR-G1 | APT13003HZTR-G1 | APT13003HZTR-G1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - APT13003HZTR-G1 | 465V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | TO-92; SOT3 | Cut Tape (CT) | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 465 volts | 465 volts | 465 volts | 465 volts |