Manufacturer: Diodes Incorporated
Win Source Part Number: 861579-APT13003HU-G1
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 465 V 1.5 A 4MHz 20 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 465V 20W
TRANS NPN 465V 1.5A TO126
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 861579-APT13003HU-G1 | APT13003HU-G1 | APT13003HU-G1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - APT13003HU-G1 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |