DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - APT13003EU-G1 APT13003EU-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768670-APT13003EU-G1 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 20W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: APT13003E Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 465V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 2V Alternative Parts (Cross-Reference): STT13005D; STT13005D-K; ST13003; ST13003-K; Introduction Date: November 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768670-APT13003EU-G1 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 20W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: APT13003E Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 465V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 2V Alternative Parts (Cross-Reference): STT13005D; STT13005D-K; ST13003; ST13003-K; Introduction Date: November 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - APT13003EU-G1 - 768670-APT13003EU-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT13003EU-G1
768670-APT13003EU-G1
TRANSISTORS - Transistors (BJT) - Single - APT13003EU-G1 768670-APT13003EU-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 768670-APT13003EU-G1 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 20W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: APT13003E Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 465V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 2V Alternative Parts (Cross-Reference): STT13005D; STT13005D-K; ST13003; ST13003-K; Introduction Date: November 05, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768670-APT13003EU-G1
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 20W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: APT13003E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 465V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 250mA, 1A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 2V
Alternative Parts (Cross-Reference): STT13005D; STT13005D-K; ST13003; ST13003-K;
Introduction Date: November 05, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
465V 1.5A Bipolar Transistor
276-APT13003EU-G1
465V 1.5A Bipolar Transistor 276-APT13003EU-G1
TRANS NPN 465V 1.5A TO126 Product overview: APT13003EU-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 465V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 465V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003EU-G1 can be used for catalog matching and distributor lookup.

TRANS NPN 465V 1.5A TO126 Product overview: APT13003EU-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 465V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 465V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003EU-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT13003EU-G1
Bipolar Transistors - BJT APT13003EU-G1
Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 465V 20W

Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 465V 20W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT13003EU-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT13003EU-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT13003EU-G1
TRANS NPN 465V 1.5A TO126

TRANS NPN 465V 1.5A TO126

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 768670-APT13003EU-G1 276-APT13003EU-G1 APT13003EU-G1 APT13003EU-G1
Product Name TRANSISTORS - Transistors (BJT) - Single - APT13003EU-G1 465V 1.5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Bulk
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Power Gain 13 dB
Operating Frequency 4 MHz
Unlock Full Specs
to access all available technical data