DIODES Incorporated 450V 1.5A Bipolar Transistor APT13003DZTR-G1

Description
TRANS NPN 450V 1.5A TO92 Product overview: APT13003DZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 1.5A TO92 Product overview: APT13003DZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1.5A Bipolar Transistor
276-APT13003DZTR-G1
450V 1.5A Bipolar Transistor 276-APT13003DZTR-G1
TRANS NPN 450V 1.5A TO92 Product overview: APT13003DZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DZTR-G1 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 1.5A TO92 Product overview: APT13003DZTR-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - APT13003DZTR-G1 - 1146613-APT13003DZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT13003DZTR-G1
1146613-APT13003DZTR-G1
TRANSISTORS - Transistors (BJT) - Single - APT13003DZTR-G1 1146613-APT13003DZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1146613-APT13003DZTR -G1 Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 450V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 250mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 5 at 1A, 2V Maximum Power: 1.1W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1146613-APT13003DZTR-G1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 250mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 5 at 1A, 2V
Maximum Power: 1.1W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT13003DZTR-G1
Bipolar Transistors - BJT APT13003DZTR-G1
Bipolar Transistors - BJT 250V NPN High Volt 700Vces 450Vceo 1.1W

Bipolar Transistors - BJT 250V NPN High Volt 700Vces 450Vceo 1.1W

Buy Now Datasheet
TRANS NPN 450V 1.5A TO92 - 233-APT13003DZTR-G1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 450V 1.5A TO92
233-APT13003DZTR-G1
TRANS NPN 450V 1.5A TO92 233-APT13003DZTR-G1
TRANS NPN 450V 1.5A TO92

TRANS NPN 450V 1.5A TO92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT13003DZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT13003DZTR-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT13003DZTR-G1
TRANS NPN 450V 1.5A TO92

TRANS NPN 450V 1.5A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-APT13003DZTR-G1 1146613-APT13003DZTR-G1 APT13003DZTR-G1 233-APT13003DZTR-G1 APT13003DZTR-G1
Product Name 450V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - APT13003DZTR-G1 Bipolar Transistors - BJT TRANS NPN 450V 1.5A TO92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) TO-92; SOT3
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT) Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 1500 milliamps 1500 milliamps
VCEO 450 volts 450 volts
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data