TRANS NPN 450V 1.5A TO126 Product overview: APT13003DU-G1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DU-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 911623-APT13003DU-G1
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 1.5 A 4MHz 20 W Through Hole TO-126
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: APT13003DU-G1DI, 1134-APT13003DU-G1DI
TRANS NPN 450V 1.5A TO126
TRANS NPN 450V 1.5A TO126
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-APT13003DU-G1 | 911623-APT13003DU-G1 | APT13003DU-G1 | APT13003DU-G1 |
| Product Name | 450V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - APT13003DU-G1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | Tube | SOT3; TO-126 | TO-225AA, TO-126-3 | |
| Packing Method | Tube | Tube; Tube | ||
| VCEO | 450 volts | 450 volts | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |