DIODES Incorporated 450V 1.5A Bipolar Transistor APT13003DU-E1

Description
TRANS NPN DARL 450V 1.5A TO126 Product overview: APT13003DU-E1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DU-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN DARL 450V 1.5A TO126 Product overview: APT13003DU-E1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DU-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1.5A Bipolar Transistor
276-APT13003DU-E1
450V 1.5A Bipolar Transistor 276-APT13003DU-E1
TRANS NPN DARL 450V 1.5A TO126 Product overview: APT13003DU-E1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DU-E1 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 450V 1.5A TO126 Product overview: APT13003DU-E1 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-APT13003DU-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - APT13003DU-E1 - 736965-APT13003DU-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT13003DU-E1
736965-APT13003DU-E1
TRANSISTORS - Transistors (BJT) - Single - APT13003DU-E1 736965-APT13003DU-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 736965-APT13003DU-E1 Manufacturer Homepage: www.diodes.com Reference case: TO-126 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 736965-APT13003DU-E1
Manufacturer Homepage: www.diodes.com
Reference case: TO-126
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT13003DU-E1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT13003DU-E1
TRANS NPN DARL 450V 1.5A TO126

TRANS NPN DARL 450V 1.5A TO126

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-APT13003DU-E1 736965-APT13003DU-E1 APT13003DU-E1
Product Name 450V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - APT13003DU-E1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 6697708 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details