DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1 APS39903MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861565-APS39903MTR-G 1 Series: Pump Express™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5.8V Part Status: Obsolete Family Name: APS39903 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APS39903MTR-G1DIDKR, APS39903MTR-G1DICT, APS39903MTR-G1DITR, APS39903MTR-G1DI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861565-APS39903MTR-G 1 Series: Pump Express™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5.8V Part Status: Obsolete Family Name: APS39903 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APS39903MTR-G1DIDKR, APS39903MTR-G1DICT, APS39903MTR-G1DITR, APS39903MTR-G1DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1 - 861565-APS39903MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1
861565-APS39903MTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1 861565-APS39903MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861565-APS39903MTR-G 1 Series: Pump Express™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5.8V Part Status: Obsolete Family Name: APS39903 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APS39903MTR-G1DIDKR, APS39903MTR-G1DICT, APS39903MTR-G1DITR, APS39903MTR-G1DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 861565-APS39903MTR-G1
Series: Pump Express™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology - 7-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 5.8V
Part Status: Obsolete
Family Name: APS39903
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APS39903MTR-G1DIDKR, APS39903MTR-G1DICT, APS39903MTR-G1DITR, APS39903MTR-G1DI

Buy Now Datasheet
AC DC Converters, Offline Switches - APS39903MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
APS39903MTR-G1
AC DC Converters, Offline Switches APS39903MTR-G1
Converter Offline Flyback Topology 7-SO

Converter Offline Flyback Topology 7-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
APS39903MTR-G1
PMIC - AC DC Converters, Offline Switchers APS39903MTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861565-APS39903MTR-G1 APS39903MTR-G1 APS39903MTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - APS39903MTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details