The APS39903 is a primary-side regulation switching controller with an integrated 700V collector-emitter transistor, designed for AC/DC adapter and battery charger applications using MediaTek Pump Express protocol. It is packaged in an SO-7 case and operates with ±5% constant voltage accuracy at 5V output. The device features ultra-low standby power consumption, valley-turn-on for reduced switching losses, piece-wise frequency reduction, built-in 6% cable voltage drop compensation, and multiple protections including OVP, SCP with hiccup, OTP, and CS short protection. It is fully RoHS compliant and labeled as a "Green" device with halogen and antimony-free materials.
IC OFFLINE SWITCH FLYBACK 7SO Product overview: APS39903MTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-APS39903MTR-G1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-APS39903MTR-G1 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |