DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR345K6TR-G1 APR345K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911616-APR345K6TR-G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: APR345 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR345K6TR-G1DITR, APR345K6TR-G1DICT, APR345K6TR-G1DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911616-APR345K6TR-G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: APR345 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR345K6TR-G1DITR, APR345K6TR-G1DICT, APR345K6TR-G1DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR345K6TR-G1 - 911616-APR345K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR345K6TR-G1
911616-APR345K6TR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR345K6TR-G1 911616-APR345K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911616-APR345K6TR-G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: APR345 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR345K6TR-G1DITR, APR345K6TR-G1DICT, APR345K6TR-G1DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911616-APR345K6TR-G1
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: APR345
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APR345K6TR-G1DITR, APR345K6TR-G1DICT, APR345K6TR-G1DIDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - APR345K6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR345K6TR-G1
Power Supply Controllers, Monitors APR345K6TR-G1
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 911616-APR345K6TR-G1 APR345K6TR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR345K6TR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers