DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR34509MPTR-G1 APR34509MPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802571-APR34509MPTR- G1 Packaging: Reel Mounting Style: SMD Current - Supply: 150μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 13V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802571-APR34509MPTR- G1 Packaging: Reel Mounting Style: SMD Current - Supply: 150μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 13V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR34509MPTR-G1 - 802571-APR34509MPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR34509MPTR-G1
802571-APR34509MPTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR34509MPTR-G1 802571-APR34509MPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 802571-APR34509MPTR- G1 Packaging: Reel Mounting Style: SMD Current - Supply: 150μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 13V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802571-APR34509MPTR-G1
Packaging: Reel
Mounting Style: SMD
Current - Supply: 150μA
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 13V

Buy Now
Power Supply Controllers, Monitors - APR34509MPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR34509MPTR-G1
Power Supply Controllers, Monitors APR34509MPTR-G1
Power Supply Controller 8-SO-EP

Power Supply Controller 8-SO-EP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802571-APR34509MPTR-G1 APR34509MPTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR34509MPTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details