DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR343KTR-G1 APR343KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017925-APR343KTR-G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 0 V to 6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017925-APR343KTR-G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 0 V to 6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR343KTR-G1 - 1017925-APR343KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR343KTR-G1
1017925-APR343KTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR343KTR-G1 1017925-APR343KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017925-APR343KTR-G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 0 V to 6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017925-APR343KTR-G1
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Supply Voltage - Operating: 0 V to 6 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - APR343KTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR343KTR-G1
Power Supply Controllers, Monitors APR343KTR-G1
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-25

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1017925-APR343KTR-G1 APR343KTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR343KTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details