The Diodes Incorporated APR34330CMPTR-G1 is a secondary-side synchronous rectification controller IC with an integrated N-channel MOSFET for DCM flyback converters, available in an SO-8EP package measuring 6.20 mm x 5.80 mm with an exposed thermal pad. It operates from a 3.3 V to 6 V supply voltage, supports up to 15 A continuous drain current, and has a maximum junction temperature of +150 °C. The device meets RoHS and "Green" standards, is halogen- and antimony-free, and is qualified for operation from -40 °C to +85 °C ambient temperature.
Manufacturer: Diodes Incorporated
Win Source Part Number: 911615-APR34330CMPTR
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: APR34330
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APR34330CMPTR-G1DITR
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 911615-APR34330CMPTR-G1 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - APR34330CMPTR-G1 |
| TJ | -40 to 85 C (-40 to 185 F) |