DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR34309MPTR-G1 APR34309MPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861561-APR34309MPTR- G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: APR34309 Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR34309MPTR-G1DIDKR , APR34309MPTR-G1DICT, APR34309MPTR-G1DITR, -APR34309MPTR-G1DIDK R, -APR34309MPTR-G1DITR , -APR34309MPTR-G1DICT
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861561-APR34309MPTR- G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: APR34309 Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR34309MPTR-G1DIDKR , APR34309MPTR-G1DICT, APR34309MPTR-G1DITR, -APR34309MPTR-G1DIDK R, -APR34309MPTR-G1DITR , -APR34309MPTR-G1DICT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309MPTR-G1 - 861561-APR34309MPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309MPTR-G1
861561-APR34309MPTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309MPTR-G1 861561-APR34309MPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861561-APR34309MPTR- G1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: APR34309 Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APR34309MPTR-G1DIDKR , APR34309MPTR-G1DICT, APR34309MPTR-G1DITR, -APR34309MPTR-G1DIDK R, -APR34309MPTR-G1DITR , -APR34309MPTR-G1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 861561-APR34309MPTR-G1
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: APR34309
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APR34309MPTR-G1DIDKR, APR34309MPTR-G1DICT, APR34309MPTR-G1DITR, -APR34309MPTR-G1DIDKR, -APR34309MPTR-G1DITR, -APR34309MPTR-G1DICT

Buy Now
Power Supply Controllers, Monitors - APR34309MPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR34309MPTR-G1
Power Supply Controllers, Monitors APR34309MPTR-G1
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861561-APR34309MPTR-G1 APR34309MPTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR34309MPTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details