DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR34309CAMPTR-G1 APR34309CAMPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807403-APR34309CAMPT R-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 100μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807403-APR34309CAMPT R-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 100μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309CAMPTR-G1 - 807403-APR34309CAMPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309CAMPTR-G1
807403-APR34309CAMPTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR34309CAMPTR-G1 807403-APR34309CAMPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 807403-APR34309CAMPT R-G1 Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 100μA Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 807403-APR34309CAMPTR-G1
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Current - Supply: 100μA
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 6V

Buy Now
Power Supply Controllers, Monitors - APR34309CAMPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR34309CAMPTR-G1
Power Supply Controllers, Monitors APR34309CAMPTR-G1
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807403-APR34309CAMPTR-G1 APR34309CAMPTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR34309CAMPTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details