Manufacturer: Diodes Incorporated
Win Source Part Number: 1017924-APR3415MTR-G
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3.3 V to 6 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017924-APR3415MTR-G1 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - APR3415MTR-G1 |
| TJ | -40 to 85 C (-40 to 185 F) |