DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes APD360VP-G1

Description
Win Source Part Number: 1348933-APD360VP-G1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Technology: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: APD360 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
Request a Quote Datasheet
Description
Win Source Part Number: 1348933-APD360VP-G1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Technology: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: APD360 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1348933-APD360VP-G1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1348933-APD360VP-G1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1348933-APD360VP-G1
Win Source Part Number: 1348933-APD360VP-G1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Technology: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: APD360 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A

Win Source Part Number: 1348933-APD360VP-G1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Technology: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: APD360
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-APD360VP-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-APD360VP-G1
Schottky 60V 3A Diode and Rectifier 280-APD360VP-G1
DIODE SCHOTTKY 60V 3A DO201 Product overview: APD360VP-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD360VP-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A DO201 Product overview: APD360VP-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD360VP-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - APD360VP-G1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APD360VP-G1-ND
Single Diodes APD360VP-G1-ND
Diode Schottky 60V 3A Through Hole DO-201

Diode Schottky 60V 3A Through Hole DO-201

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD360VP-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD360VP-G1
Discrete Semiconductor Products - Diodes - Rectifiers APD360VP-G1
DIODE SCHOTTKY 60V 3A DO201

DIODE SCHOTTKY 60V 3A DO201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1348933-APD360VP-G1 280-APD360VP-G1 APD360VP-G1-ND APD360VP-G1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201AA, DO-27, Axial Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467614P - RS Components, Ltd.
Specs
Package PDI123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details