DIODES Incorporated Single Diodes APD340VRTR-G1

Description
Diode Schottky 40V 3A Surface Mount DO-214AC
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APD340VRTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AC

Diode Schottky 40V 3A Surface Mount DO-214AC

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-APD340VRTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-APD340VRTR-G1
Schottky 40V 3A Diode and Rectifier 280-APD340VRTR-G1
DIODE SCHOTTKY 40V 3A DO214AC Product overview: APD340VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VRTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AC Product overview: APD340VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VRTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - APD340VRTR-G1 - 1017907-APD340VRTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APD340VRTR-G1
1017907-APD340VRTR-G1
Diodes, Rectifiers - Single - APD340VRTR-G1 1017907-APD340VRTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017907-APD340VRTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017907-APD340VRTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APD340VRTR-G1
Schottky Diodes & Rectifiers APD340VRTR-G1
Schottky Diodes & Rectifiers Schottky Barrier Rec 40V 2A 0.5Vf 0.5Ir

Schottky Diodes & Rectifiers Schottky Barrier Rec 40V 2A 0.5Vf 0.5Ir

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD340VRTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD340VRTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers APD340VRTR-G1
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number APD340VRTR-G1DITR-ND 280-APD340VRTR-G1 1017907-APD340VRTR-G1 APD340VRTR-G1 APD340VRTR-G1
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - APD340VRTR-G1 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 C (-58 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data