DIODES Incorporated Single Diodes APD340VGTR-E1

Description
Diode Schottky 40V 3A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APD340VGTR-E1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APD340VGTR-E1-ND
Single Diodes APD340VGTR-E1-ND
Diode Schottky 40V 3A Through Hole DO-15

Diode Schottky 40V 3A Through Hole DO-15

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-APD340VGTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-APD340VGTR-E1
Schottky 40V 3A Diode and Rectifier 280-APD340VGTR-E1
DIODE SCHOTTKY 40V 3A DO15 Product overview: APD340VGTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VGTR-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO15 Product overview: APD340VGTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VGTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - APD340VGTR-E1 - 1017906-APD340VGTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APD340VGTR-E1
1017906-APD340VGTR-E1
Diodes, Rectifiers - Single - APD340VGTR-E1 1017906-APD340VGTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017906-APD340VGTR-E 1 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017906-APD340VGTR-E1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD340VGTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD340VGTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers APD340VGTR-E1
DIODE SCHOTTKY 40V 3A DO15

DIODE SCHOTTKY 40V 3A DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number APD340VGTR-E1-ND 280-APD340VGTR-E1 1017906-APD340VGTR-E1 APD340VGTR-E1
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - APD340VGTR-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 C (-58 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data