DIODES Incorporated Single Diodes APD340VG-E1

Description
Diode Schottky 40V 3A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APD340VG-E1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APD340VG-E1-ND
Single Diodes APD340VG-E1-ND
Diode Schottky 40V 3A Through Hole DO-15

Diode Schottky 40V 3A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - APD340VG-E1 - 861543-APD340VG-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APD340VG-E1
861543-APD340VG-E1
Diodes, Rectifiers - Single - APD340VG-E1 861543-APD340VG-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 861543-APD340VG-E1 Features: Diode Schottky 40 V 3A Through Hole DO-15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-204AC, DO-15, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-15 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 861543-APD340VG-E1
Features: Diode Schottky 40 V 3A Through Hole DO-15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-15
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-APD340VG-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-APD340VG-E1
Schottky 40V 3A Diode and Rectifier 280-APD340VG-E1
DIODE SCHOTTKY 40V 3A DO15 Product overview: APD340VG-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VG-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO15 Product overview: APD340VG-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD340VG-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD340VG-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD340VG-E1
Discrete Semiconductor Products - Diodes - Rectifiers APD340VG-E1
DIODE SCHOTTKY 40V 3A DO15

DIODE SCHOTTKY 40V 3A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number APD340VG-E1-ND 861543-APD340VG-E1 280-APD340VG-E1 APD340VG-E1
Product Name Single Diodes Diodes, Rectifiers - Single - APD340VG-E1 Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data