DIODE SCHOTTKY 60V 2A DO15 Product overview: APD260VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD260VRTR-G1 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Through Hole DO-15
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017904-APD260VRTR-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 60V 2A DO15
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-APD260VRTR-G1 | APD260VRTR-G1-ND | 1017904-APD260VRTR-G1 | APD260VRTR-G1 | APD260VRTR-G1 |
| Product Name | Schottky 60V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - APD260VRTR-G1 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-15; DO-15 |