DIODES Incorporated Schottky Through-Hole 45V 2A Diode and Rectifier APD245VDTR-G1

Description
DIODE SCHOTTKY 45V 2A DO41 / Diode 45 V 2A Through Hole DO-41 Product overview: APD245VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 45V, 2A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD245VDTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 2A DO41 / Diode 45 V 2A Through Hole DO-41 Product overview: APD245VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 45V, 2A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD245VDTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 45V 2A Diode and Rectifier - 280-APD245VDTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 45V 2A Diode and Rectifier
280-APD245VDTR-G1
Schottky Through-Hole 45V 2A Diode and Rectifier 280-APD245VDTR-G1
DIODE SCHOTTKY 45V 2A DO41 / Diode 45 V 2A Through Hole DO-41 Product overview: APD245VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 45V, 2A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD245VDTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 2A DO41 / Diode 45 V 2A Through Hole DO-41 Product overview: APD245VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 45V, 2A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD245VDTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1348931-APD245VDTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1348931-APD245VDTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1348931-APD245VDTR-G1
Win Source Part Number: 1348931-APD245VDTR-G 1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: APD245 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A

Win Source Part Number: 1348931-APD245VDTR-G1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: APD245
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-APD245VDTR-G1 1348931-APD245VDTR-G1
Product Name Schottky Through-Hole 45V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package Tape & Reel DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data