Manufacturer: Diodes Incorporated
Win Source Part Number: 861541-APD240VG-E1
Features: Diode Schottky 40 V 2A Through Hole DO-15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-15
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 40V 2A DO15 Product overview: APD240VG-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD240VG-E1 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Through Hole DO-15
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 40V 2A DO15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 861541-APD240VG-E1 | 280-APD240VG-E1 | APD240VG-E1-ND | APD240VG-E1 | APD240VG-E1 |
| Product Name | Diodes, Rectifiers - Single - APD240VG-E1 | Schottky 40V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-15; DO-15 | Bulk |