DIODES Incorporated Schottky 40V 2A Diode and Rectifier APD240KDTR-G1

Description
DIODE SCHOTTKY 40V 2A SOD123 Product overview: APD240KDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD240KDTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SOD123 Product overview: APD240KDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD240KDTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-APD240KDTR-G1
Schottky 40V 2A Diode and Rectifier 280-APD240KDTR-G1
DIODE SCHOTTKY 40V 2A SOD123 Product overview: APD240KDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD240KDTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SOD123 Product overview: APD240KDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD240KDTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - APD240KDTR-G1 - 1017903-APD240KDTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APD240KDTR-G1
1017903-APD240KDTR-G1
Diodes, Rectifiers - Single - APD240KDTR-G1 1017903-APD240KDTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017903-APD240KDTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017903-APD240KDTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - APD240KDTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SOD-123

Diode Schottky 40V 2A Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APD240KDTR-G1
Schottky Diodes & Rectifiers APD240KDTR-G1
Schottky Diodes & Rectifiers 40Vrrm Schottky 2A 0.5Vf 0.5mA

Schottky Diodes & Rectifiers 40Vrrm Schottky 2A 0.5Vf 0.5mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD240KDTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD240KDTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers APD240KDTR-G1
DIODE SCHOTTKY 40V 2A SOD123

DIODE SCHOTTKY 40V 2A SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-APD240KDTR-G1 1017903-APD240KDTR-G1 APD240KDTR-G1DITR-ND APD240KDTR-G1 APD240KDTR-G1
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - APD240KDTR-G1 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123
Unlock Full Specs
to access all available technical data