DIODES Incorporated Single Diodes APD140VDTR-G1

Description
Diode Schottky 40V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APD140VDTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APD140VDTR-G1-ND
Single Diodes APD140VDTR-G1-ND
Diode Schottky 40V 1A Through Hole DO-41

Diode Schottky 40V 1A Through Hole DO-41

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-APD140VDTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-APD140VDTR-G1
Schottky 40V 1A Diode and Rectifier 280-APD140VDTR-G1
DIODE SCHOTTKY 40V 1A DO41 Product overview: APD140VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD140VDTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO41 Product overview: APD140VDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD140VDTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1348922-APD140VDTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1348922-APD140VDTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1348922-APD140VDTR-G1
Win Source Part Number: 1348922-APD140VDTR-G 1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: APD140 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A

Win Source Part Number: 1348922-APD140VDTR-G1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,500
Technology: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: APD140
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APD140VDTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD140VDTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers APD140VDTR-G1
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number APD140VDTR-G1-ND 280-APD140VDTR-G1 1348922-APD140VDTR-G1 APD140VDTR-G1
Product Name Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data