DIODES Incorporated PMIC - PMIC - Battery Management - AP9234LA-AO-HSB-7 AP9234LA-AO-HSB-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 844112-AP9234LA-AO-H SB-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9234 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9234LA-AO-HSB-7DID KR, AP9234LA-AO-HSB-7DIC T, AP9234LA-AO-HSB-7DIT R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 844112-AP9234LA-AO-H SB-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9234 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9234LA-AO-HSB-7DID KR, AP9234LA-AO-HSB-7DIC T, AP9234LA-AO-HSB-7DIT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9234LA-AO-HSB-7 - 844112-AP9234LA-AO-HSB-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9234LA-AO-HSB-7
844112-AP9234LA-AO-HSB-7
PMIC - PMIC - Battery Management - AP9234LA-AO-HSB-7 844112-AP9234LA-AO-HSB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 844112-AP9234LA-AO-H SB-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9234 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9234LA-AO-HSB-7DID KR, AP9234LA-AO-HSB-7DIC T, AP9234LA-AO-HSB-7DIT R

Manufacturer: Diodes Incorporated
Win Source Part Number: 844112-AP9234LA-AO-HSB-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9234
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2535-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP9234LA-AO-HSB-7DIDKR, AP9234LA-AO-HSB-7DICT, AP9234LA-AO-HSB-7DITR

Buy Now Datasheet
Battery Protector, Li-Ion, Udfn2535-Ep Rohs Compliant Diodes Inc. - 28AK5887 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion, Udfn2535-Ep Rohs Compliant Diodes Inc.
28AK5887
Battery Protector, Li-Ion, Udfn2535-Ep Rohs Compliant Diodes Inc. 28AK5887
BATTERY PROTECTOR, LI-ION, UDFN2535-EP ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION, UDFN2535-EP ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9234LA-AO-HSB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9234LA-AO-HSB-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9234LA-AO-HSB-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site
Battery Management - AP9234LA-AO-HSB-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9234LA-AO-HSB-7
Battery Management AP9234LA-AO-HSB-7
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 844112-AP9234LA-AO-HSB-7 28AK5887 AP9234LA-AO-HSB-7 AP9234LA-AO-HSB-7
Product Name PMIC - PMIC - Battery Management - AP9234LA-AO-HSB-7 Battery Protector, Li-Ion, Udfn2535-Ep Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details