Win Source Part Number: 1348965-AP9221SA-CC-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1
Mounting Type: Surface Mount
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type C)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP9221
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
IC BATT PROT LI-ION 1CELL 6UDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1348965-AP9221SA-CC-HAC-7 | 31-AP9221SA-CC-HAC-7TR-ND | AP9221SA-CC-HAC-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |