DIODES Incorporated Battery Management AP9214L-AN-HSB-7

Description
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - AP9214L-AN-HSB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
AP9214L-AN-HSB-7DICT-ND
Battery Management AP9214L-AN-HSB-7DICT-ND
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Buy Now Datasheet
Battery Management - AP9214L-AN-HSB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
AP9214L-AN-HSB-7DITR-ND
Battery Management AP9214L-AN-HSB-7DITR-ND
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253605-AP9214L-AN-HSB-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253605-AP9214L-AN-HSB-7
Integrated Circuits (ICs) - PMIC - Battery Management 1253605-AP9214L-AN-HSB-7
Win Source Part Number: 1253605-AP9214L-AN-H SB-7 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2535-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP9214L-AN-HSB-7DIDK R,AP9214L-AN-HSB-7DI CT,AP9214L-AN-HSB-7, AP9214L-AN-HSB-7DITR Base Product Number: AP9214

Win Source Part Number: 1253605-AP9214L-AN-HSB-7
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2535-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP9214L-AN-HSB-7DIDKR,AP9214L-AN-HSB-7DICT,AP9214L-AN-HSB-7,AP9214L-AN-HSB-7DITR
Base Product Number: AP9214

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9214L-AN-HSB-7
Battery Management AP9214L-AN-HSB-7
Battery Management 1-Cell IC Protection N-Ch w/ Auto Wake

Battery Management 1-Cell IC Protection N-Ch w/ Auto Wake

Buy Now Datasheet
PMIC - Battery Management - AP9214L-AN-HSB-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9214L-AN-HSB-7
PMIC - Battery Management AP9214L-AN-HSB-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number AP9214L-AN-HSB-7DICT-ND 1253605-AP9214L-AN-HSB-7 AP9214L-AN-HSB-7 AP9214L-AN-HSB-7
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-MB39A134PFT-G-BND-ERE1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details