DIODES Incorporated PMIC - PMIC - Battery Management - AP9214L-AG-HSBR-7 AP9214L-AG-HSBR-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911588-AP9214L-AG-HS BR-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9214 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911588-AP9214L-AG-HS BR-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9214 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9214L-AG-HSBR-7 - 911588-AP9214L-AG-HSBR-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9214L-AG-HSBR-7
911588-AP9214L-AG-HSBR-7
PMIC - PMIC - Battery Management - AP9214L-AG-HSBR-7 911588-AP9214L-AG-HSBR-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911588-AP9214L-AG-HS BR-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9214 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2535-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911588-AP9214L-AG-HSBR-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9214
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2535-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9214L-AG-HSBR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9214L-AG-HSBR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9214L-AG-HSBR-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site
Battery Management - AP9214L-AG-HSBR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9214L-AG-HSBR-7
Battery Management AP9214L-AG-HSBR-7
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 911588-AP9214L-AG-HSBR-7 AP9214L-AG-HSBR-7 AP9214L-AG-HSBR-7
Product Name PMIC - PMIC - Battery Management - AP9214L-AG-HSBR-7 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details