DIODES Incorporated Battery Management AP9214L-AE-HSBR-7

Description
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 31-AP9214L-AE-HSBR-7TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
31-AP9214L-AE-HSBR-7TR-ND
Battery Management 31-AP9214L-AE-HSBR-7TR-ND
Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1122150-AP9214L-AE-HSBR-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1122150-AP9214L-AE-HSBR-7
Integrated Circuits (ICs) - PMIC - Battery Management 1122150-AP9214L-AE-HSBR-7
Win Source Part Number: 1122150-AP9214L-AE-H SBR-7 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2535-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9214

Win Source Part Number: 1122150-AP9214L-AE-HSBR-7
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2535-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP9214

Buy Now Datasheet
PMIC - Battery Management - AP9214L-AE-HSBR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9214L-AE-HSBR-7
PMIC - Battery Management AP9214L-AE-HSBR-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 31-AP9214L-AE-HSBR-7TR-ND 1122150-AP9214L-AE-HSBR-7 AP9214L-AE-HSBR-7
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Rotation Test Machine - ABR-1800 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details