DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9211SA-AL-HAC-7

Description
Win Source Part Number: 1377843-AP9211SA-AL- HAC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1377843-AP9211SA-AL- HAC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1377843-AP9211SA-AL-HAC-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1377843-AP9211SA-AL-HAC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1377843-AP9211SA-AL-HAC-7
Win Source Part Number: 1377843-AP9211SA-AL- HAC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage

Win Source Part Number: 1377843-AP9211SA-AL-HAC-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type C)
Base Product Number: AP9211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 1
Fault Protection: Over Current, Over Voltage

Buy Now Datasheet
Battery Management - AP9211SA-AL-HAC-7-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
AP9211SA-AL-HAC-7-ND
Battery Management AP9211SA-AL-HAC-7-ND
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Buy Now Datasheet
PMIC - Battery Management - AP9211SA-AL-HAC-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9211SA-AL-HAC-7
PMIC - Battery Management AP9211SA-AL-HAC-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9211SA-AL-HAC-7
Battery Management AP9211SA-AL-HAC-7
Battery Management SGL Chip Protection Auto Wake 12Vdss

Battery Management SGL Chip Protection Auto Wake 12Vdss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1377843-AP9211SA-AL-HAC-7 AP9211SA-AL-HAC-7-ND AP9211SA-AL-HAC-7 AP9211SA-AL-HAC-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - UCC3911DP-3G4 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Protection
View Details