Manufacturer: Diodes Incorporated
Win Source Part Number: 845397-AP9211SA-AK-H
Features: Battery IC
Package: Reel - TR
Family Name: AP9211
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
BATTERY PROTECTOR, LI-ION, UDFN2030-EP ROHS COMPLIANT: YES
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
IC BATT PROT LI-ION 1CELL 6UDFN
Battery Management SGL Chip Protection Auto Wake 12Vdss
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 845397-AP9211SA-AK-HAC-7 | 28AK5883 | AP9211SA-AK-HAC-7 | AP9211SA-AK-HAC-7 | AP9211SA-AK-HAC-7 |
| Product Name | PMIC - PMIC - Battery Management - AP9211SA-AK-HAC-7 | Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc. | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |