Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Win Source Part Number: 985681-AP9211SA-AH-H
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type C)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP9211SA-AH-HAC-7DID
Base Product Number: AP9211
IC BATT PROTECTION LI-ION 6UDFN
IC BATT PROT LI-ION 1CELL 6UDFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | AP9211SA-AH-HAC-7DICT-ND | 985681-AP9211SA-AH-HAC-7 | 233-AP9211SA-AH-HAC-7 | AP9211SA-AH-HAC-7 |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | IC BATT PROTECTION LI-ION 6UDFN | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |