The AP9211 is a single-chip battery protection solution designed specifically for 1-cell lithium-ion rechargeable battery packs. It integrates a battery protection chip and dual n-channel MOSFETs with a common drain configuration. The device offers comprehensive protection features, including overcharge and overdischarge voltage/current detection, load short circuit protection, and built-in fixed delay time to minimize external component requirements. The AP9211 operates with a high voltage CMOS process, supporting input voltages up to 30V. It features low quiescent current consumption, with typical values of 3.0µA in normal mode and 0.1µA in power-down mode. The device provides high-accuracy voltage detection for various operational parameters, including overcharge and overdischarge thresholds, with specified accuracy levels. The product is packaged in a U-DFN2030-6 (Type C) format, suitable for surface mount applications. It is compliant with RoHS standards and is free from halogens and antimony, making it a "green" device. The AP9211 is not recommended for new designs, and engineers should consider this when evaluating its suitability for their projects.
Win Source Part Number: 1357345-AP9211SA-AG-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type C)
Base Product Number: AP9211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 1
Fault Protection: Over Current, Over Voltage
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
IC BATT PROT LI-ION 1CELL 6UDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1357345-AP9211SA-AG-HAC-7 | AP9211SA-AG-HAC-7DITR-ND | AP9211SA-AG-HAC-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |