DIODES Incorporated PMIC - PMIC - Battery Management - AP9211S-DD-HAC-7 AP9211S-DD-HAC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861512-AP9211S-DD-HA C-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9211 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2030-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861512-AP9211S-DD-HA C-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9211 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2030-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9211S-DD-HAC-7 - 861512-AP9211S-DD-HAC-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9211S-DD-HAC-7
861512-AP9211S-DD-HAC-7
PMIC - PMIC - Battery Management - AP9211S-DD-HAC-7 861512-AP9211S-DD-HAC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861512-AP9211S-DD-HA C-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP9211 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2030-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861512-AP9211S-DD-HAC-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9211
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2030-6 (Type C)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9211S-DD-HAC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9211S-DD-HAC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9211S-DD-HAC-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
AP9211S-DD-HAC-7
Battery Management AP9211S-DD-HAC-7
Battery Management Multicell Batt Manager

Battery Management Multicell Batt Manager

Buy Now Datasheet
Battery Management - AP9211S-DD-HAC-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9211S-DD-HAC-7
Battery Management AP9211S-DD-HAC-7
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861512-AP9211S-DD-HAC-7 AP9211S-DD-HAC-7 AP9211S-DD-HAC-7 AP9211S-DD-HAC-7
Product Name PMIC - PMIC - Battery Management - AP9211S-DD-HAC-7 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details