DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9211S-AI-HAC-7

Description
Win Source Part Number: 1377844-AP9211S-AI-H AC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1377844-AP9211S-AI-H AC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1377844-AP9211S-AI-HAC-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1377844-AP9211S-AI-HAC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1377844-AP9211S-AI-HAC-7
Win Source Part Number: 1377844-AP9211S-AI-H AC-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2030-6 (Type C) Base Product Number: AP9211 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 1 Fault Protection: Over Current, Over Voltage

Win Source Part Number: 1377844-AP9211S-AI-HAC-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type C)
Base Product Number: AP9211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 1
Fault Protection: Over Current, Over Voltage

Buy Now Datasheet
Battery Management - 31-AP9211S-AI-HAC-7TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
31-AP9211S-AI-HAC-7TR-ND
Battery Management 31-AP9211S-AI-HAC-7TR-ND
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Buy Now Datasheet
PMIC - Battery Management - AP9211S-AI-HAC-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9211S-AI-HAC-7
PMIC - Battery Management AP9211S-AI-HAC-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1377844-AP9211S-AI-HAC-7 31-AP9211S-AI-HAC-7TR-ND AP9211S-AI-HAC-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details