The AP9211S-AH-HAC-7 is a single-chip battery protection solution designed specifically for 1-cell lithium-ion rechargeable battery packs. It integrates a lithium-ion battery protection chip with dual n-channel MOSFETs, allowing for efficient management of battery safety features. The device can detect overcharge and overdischarge conditions, as well as short circuits, and can turn off the MOSFETs accordingly. Key specifications include a high voltage tolerance of up to 30V, low quiescent current (3.0µA typical in normal mode), and a power-down mode with a maximum current of 0.1µA. The AP9211S-AH-HAC-7 features high-accuracy voltage detection for overcharge and overdischarge thresholds, with adjustable detection voltages and hysteresis ranges. It is packaged in a U-DFN2030-6 (Type C) format and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. This product is not recommended for new designs, and engineers should consider contacting the manufacturer for further guidance.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805212-AP9211S-AH-HA
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: U-DFN2030-6 (Type C)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
BATTERY PROTECTOR, LI-ION, UDFN2030-EP ROHS COMPLIANT: YES
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
IC BATT PROT LI-ION 1CELL 6UDFN
Battery Management SGL Chip Protection 12Vdss 12Vgss 1000mW
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805212-AP9211S-AH-HAC-7 | 28AK5879 | AP9211S-AH-HAC-7 | AP9211S-AH-HAC-7 | AP9211S-AH-HAC-7 |
| Product Name | PMIC - PMIC - Battery Management - AP9211S-AH-HAC-7 | Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc. | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |