DIODES Incorporated PMIC - PMIC - Battery Management - AP9106GTR-G1 AP9106GTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017879-AP9106GTR-G1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017879-AP9106GTR-G1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9106GTR-G1 - 1017879-AP9106GTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9106GTR-G1
1017879-AP9106GTR-G1
PMIC - PMIC - Battery Management - AP9106GTR-G1 1017879-AP9106GTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017879-AP9106GTR-G1 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017879-AP9106GTR-G1
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Battery Management - AP9106GTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9106GTR-G1
Battery Management AP9106GTR-G1
Battery Power Management IC Lithium Ion/Polymer 20-TSSOP

Battery Power Management IC Lithium Ion/Polymer 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9106GTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9106GTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9106GTR-G1
IC BATT PWR LI-ION 1-6C 20TSSOP

IC BATT PWR LI-ION 1-6C 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1017879-AP9106GTR-G1 AP9106GTR-G1 AP9106GTR-G1
Product Name PMIC - PMIC - Battery Management - AP9106GTR-G1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details