The AP9101C is a lithium-ion/lithium polymer battery protection IC designed to safeguard single-cell battery packs by detecting overcharge, overdischarge, and current abnormalities, and controlling external MOSFETs. It is available in SOT25 and SOT26 packages, with a typical operating current of 3.0µA at 3.5V and 0.01µA in power-down mode. Voltage detection accuracies are ±25mV for overcharge, ±35mV for overdischarge, ±15mV for discharge overcurrent, and ±100mV for short current. It supports high-voltage operation up to 30V between VDD and VM pins, operates from -40°C to +85°C, and is RoHS compliant. The part is not recommended for new designs.
IC BATT PROT LI-ION 1CELL SOT26 Product overview: AP9101CK6-CQTRG1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-AP9101CK6-CQTRG1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-AP9101CK6-CQTRG1 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |