Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package: Tape & Reel (TR)
Product Status: Active
Function: Battery Protection
Battery Chemistry: Lithium Ion/Polymer
Fault Protection: Over Current, Over Voltage
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
IC BATT PROT LI-ION 1CELL SOT26
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP9101CK6-CNTRG1 | AP9101CK6-CNTRG1 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |