DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-CMTRG1

Description
IC BATT PROT LI-ION 1CELL SOT26
Description
IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CK6-CMTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of battery packs. The device can turn off external MOSFET switches in response to detected abnormalities, providing robust protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-CMTRG1 is available in SOT25 and SOT26 packages, making it suitable for compact designs. The product is fully RoHS compliant and is halogen and antimony-free, aligning with environmental standards. It is important to note that this part is not recommended for new designs, and engineers should consider alternative options for future projects.

Datasheet Summary
Powered by GS/AI

The AP9101CK6-CMTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of battery packs. The device can turn off external MOSFET switches in response to detected abnormalities, providing robust protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-CMTRG1 is available in SOT25 and SOT26 packages, making it suitable for compact designs. The product is fully RoHS compliant and is halogen and antimony-free, aligning with environmental standards. It is important to note that this part is not recommended for new designs, and engineers should consider alternative options for future projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-CMTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-CMTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-CMTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site
Battery Management - AP9101CK6-CMTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-CMTRG1
Battery Management AP9101CK6-CMTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-CMTRG1
Battery Management AP9101CK6-CMTRG1
Battery Management Multicell Batt Manager SOT26 T&R 3K

Battery Management Multicell Batt Manager SOT26 T&R 3K

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9101CK6-CMTRG1 AP9101CK6-CMTRG1 AP9101CK6-CMTRG1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details