Win Source Part Number: 1045492-AP9101CK6-BX
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP9101
IC BATT PROT LI-ION 1CELL SOT26
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
IC BATT PROT LI-ION 1CELL SOT26
Battery Management Multicell Batt Manager SOT26 T&R 3K
IC BATT PROT LI-ION 1CELL SOT26
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1045492-AP9101CK6-BXTRG1 | 31-AP9101CK6-BXTRG1CT-ND | AP9101CK6-BXTRG1 | AP9101CK6-BXTRG1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |