The AP9101CK6-BTTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to prevent battery damage during these abnormal conditions. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It offers a range of adjustable voltage detection thresholds for overcharge and overdischarge, with high accuracy specifications. The AP9101CK6-BTTRG1 is available in SOT25 and SOT26 packages, making it suitable for compact designs. The device is fully compliant with RoHS standards and is halogen and antimony-free, aligning with environmental regulations. It is particularly suitable for applications in battery packs where reliable protection is critical.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803609-AP9101CK6-BTT
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Battery Management Multicell Batt Manager SOT26 T&R 3K
IC BATT PROT LI-ION 1CELL SOT26
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 803609-AP9101CK6-BTTRG1 | AP9101CK6-BTTRG1 | AP9101CK6-BTTRG1 | AP9101CK6-BTTRG1 |
| Product Name | PMIC - PMIC - Battery Management - AP9101CK6-BTTRG1 | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |