DIODES Incorporated Integrated Circuits (ICs) - PMIC - Battery Management AP9101CK6-BSTRG1

Description
Win Source Part Number: 1045491-AP9101CK6-BS TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-BSTRG1AP91 01CK6BSTRG1; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101
Request a Quote Datasheet
Description
Win Source Part Number: 1045491-AP9101CK6-BS TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-BSTRG1AP91 01CK6BSTRG1; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1045491-AP9101CK6-BSTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1045491-AP9101CK6-BSTRG1
Integrated Circuits (ICs) - PMIC - Battery Management 1045491-AP9101CK6-BSTRG1
Win Source Part Number: 1045491-AP9101CK6-BS TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-BSTRG1AP91 01CK6BSTRG1; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101

Win Source Part Number: 1045491-AP9101CK6-BSTRG1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP9101CK6-BSTRG1AP9101CK6BSTRG1;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP9101

Buy Now Datasheet
PMIC - Battery Management - AP9101CK6-BSTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CK6-BSTRG1
PMIC - Battery Management AP9101CK6-BSTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1045491-AP9101CK6-BSTRG1 AP9101CK6-BSTRG1
Product Name Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - UCC3958PWP-1 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Protection
View Details