DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CK6-AYTRG1 AP9101CK6-AYTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911583-AP9101CK6-AYT RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AYTRG1-ND, AP9101CK6-AYTRG1DICT , AP9101CK6-AYTRG1DIDK R, AP9101CK6-AYTRG1DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911583-AP9101CK6-AYT RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AYTRG1-ND, AP9101CK6-AYTRG1DICT , AP9101CK6-AYTRG1DIDK R, AP9101CK6-AYTRG1DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CK6-AYTRG1 - 911583-AP9101CK6-AYTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CK6-AYTRG1
911583-AP9101CK6-AYTRG1
PMIC - PMIC - Battery Management - AP9101CK6-AYTRG1 911583-AP9101CK6-AYTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 911583-AP9101CK6-AYT RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AYTRG1-ND, AP9101CK6-AYTRG1DICT , AP9101CK6-AYTRG1DIDK R, AP9101CK6-AYTRG1DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911583-AP9101CK6-AYTRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9101
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP9101CK6-AYTRG1-ND, AP9101CK6-AYTRG1DICT, AP9101CK6-AYTRG1DIDKR, AP9101CK6-AYTRG1DITR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-AYTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-AYTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-AYTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site
Battery Management - AP9101CK6-AYTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-AYTRG1
Battery Management AP9101CK6-AYTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. - 28AK5872 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc.
28AK5872
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. 28AK5872
BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-AYTRG1
Battery Management AP9101CK6-AYTRG1
Battery Management Multicell Batt Manager SOT26 T&R 3K

Battery Management Multicell Batt Manager SOT26 T&R 3K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 911583-AP9101CK6-AYTRG1 AP9101CK6-AYTRG1 AP9101CK6-AYTRG1 28AK5872 AP9101CK6-AYTRG1
Product Name PMIC - PMIC - Battery Management - AP9101CK6-AYTRG1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low, Push Pull
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details