DIODES Incorporated Integrated Circuits (ICs) - PMIC - Battery Management AP9101CK6-ANTRG1

Description
Win Source Part Number: 1045484-AP9101CK6-AN TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-ANTRG1AP91 01CK6ANTRG1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP9101CK6-ANTRG1DICT ,AP9101CK6-ANTRG1DID KR,AP9101CK6-ANTRG1- ND,AP9101CK6-ANTRG1D ITR Base Product Number: AP9101
Request a Quote Datasheet
Description
Win Source Part Number: 1045484-AP9101CK6-AN TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-ANTRG1AP91 01CK6ANTRG1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP9101CK6-ANTRG1DICT ,AP9101CK6-ANTRG1DID KR,AP9101CK6-ANTRG1- ND,AP9101CK6-ANTRG1D ITR Base Product Number: AP9101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1045484-AP9101CK6-ANTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1045484-AP9101CK6-ANTRG1
Integrated Circuits (ICs) - PMIC - Battery Management 1045484-AP9101CK6-ANTRG1
Win Source Part Number: 1045484-AP9101CK6-AN TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-ANTRG1AP91 01CK6ANTRG1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP9101CK6-ANTRG1DICT ,AP9101CK6-ANTRG1DID KR,AP9101CK6-ANTRG1- ND,AP9101CK6-ANTRG1D ITR Base Product Number: AP9101

Win Source Part Number: 1045484-AP9101CK6-ANTRG1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP9101CK6-ANTRG1AP9101CK6ANTRG1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP9101CK6-ANTRG1DICT,AP9101CK6-ANTRG1DIDKR,AP9101CK6-ANTRG1-ND,AP9101CK6-ANTRG1DITR
Base Product Number: AP9101

Buy Now Datasheet
PMIC - Battery Management - AP9101CK6-ANTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CK6-ANTRG1
PMIC - Battery Management AP9101CK6-ANTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-ANTRG1
Battery Management AP9101CK6-ANTRG1
Battery Management Multicell Batt Manager

Battery Management Multicell Batt Manager

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1045484-AP9101CK6-ANTRG1 AP9101CK6-ANTRG1 AP9101CK6-ANTRG1
Product Name Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Rotation Test Machine - ABR-1800 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
PMIC - Battery Management - DS2770AE+025 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details