DIODES Incorporated Integrated Circuits (ICs) Power Management (PMIC) Battery Management AP9101CK6-AMTRG1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tape & Reel (TR) Product Status: Active Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Fault Protection: Over Current, Over Voltage Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tape & Reel (TR) Product Status: Active Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Fault Protection: Over Current, Over Voltage Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Battery Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tape & Reel (TR) Product Status: Active Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Fault Protection: Over Current, Over Voltage Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package: Tape & Reel (TR)
Product Status: Active
Function: Battery Protection
Battery Chemistry: Lithium Ion/Polymer
Fault Protection: Over Current, Over Voltage
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6

Buy Now Datasheet
Battery Management - AP9101CK6-AMTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-AMTRG1
Battery Management AP9101CK6-AMTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-AMTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-AMTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-AMTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9101CK6-AMTRG1 AP9101CK6-AMTRG1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details